Amplifier IC 1-Channel (Mono) Class D 8-VSON (3x2)
Amplifier IC 1-Channel (Mono) Class D 8-VSON (3x2)
Amplifier IC 1-Channel (Mono) Class D 8-VSON (3x2)
IC AMP CLASS D MONO 2.5W 8VSON Product overview: BD5638NUX-TR from ROHM Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-BD5638NUX-TR can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 752326-BD5638NUX-TR
Packaging: Reel - TR
Type: Class D
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Depop, Differential Inputs, PWM, Short-Circuit and Thermal Protection
Package: 8-UFDFN Exposed Pad
Mounting: SMD
Output Type: 1-Channel (Mono)
Operating Supply Voltage: 2.5 V ~ 5.5 V
Max Output Power x Channels @ Load: 2.5W x 1 @ 4 Ohm
Family Name: BD5638
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.rohm.com
Manufacturer Package: 8-VSON (3x2)
Alternative Parts (Cross-Reference): IS31AP2005-DLS2-TR; MAX9759ETE; MAX9700BEUB+T;
Introduction Date: August 20, 2009
ECCN: EAR99
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
AUDIO POWER AMP, D, -40 TO 85DEG C; Output Power:850mW; Amplifier Class:D; No. of Channels:1 Channel; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:VSON; No. of Pins:8Pins; Load Impedance:8ohm; Operating Temperature RoHS Compliant: Yes
IC AMP CLASS D MONO 2.5W 8VSON
Amplifier IC 1-Channel (Mono) Class D 8-VSON (3x2)
IC AMP CLASS D MONO 2.5W 8VSON
Audio Amplifiers AUDIO AMP SPKR 1CH 0.85W CLASS-D 8PIN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | BD5638NUXDKR-ND | 742-BD5638NUX-TR | 752326-BD5638NUX-TR | 01AH6618 | BD5638NUX-TR | BD5638NUX-TR | BD5638NUX-TR | BD5638NUX-TR |
| Product Name | Audio Amplifiers | 2.5W Audio Amplifier | Linear - Linear - Amplifiers - Audio - BD5638NUX-TR | Audio Power Amp, D, -40 To 85Deg C; Output Power Rohm | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Amplifiers |
| Features | Thermal Shutdown Protection | |||||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | ||
| Output Power | 2.5 watts | 2.5 watts | 0.8500 watts | 2.5 watts | 2.5 watts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Operation Class | Class D | Class D | Class D | Class D |