IC AMP D MONO 850MW VSON008X2030 Product overview: BD5634NUX-TR from ROHM Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 850MW. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 850MW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-BD5634NUX-TR can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1323209-BD5634NUX-TR
Category: Integrated Circuits (ICs)>Linear>Amplifi
Packaging: Reel - TR
Type: Class D
Features: Depop, Short-Circuit Protection, Standby
Standard Package: 4,000
Mounting: Surface Mount
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 850mW x 1 @ 8Ohm
Voltage - Supply: 2.5V ~ 5.5V
Supplier Device Package: VSON008X2030
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 8-UFDFN Exposed Pad
ECCN: EAR99
Fake Threat In the Open Market: 70
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: BD5634NUX-CT,BD5634N
Base Product Number: BD5634
RoHS Status: ROHS3 Compliant
Amplifier IC 1-Channel (Mono) Class D VSON008X2030
Amplifier IC 1-Channel (Mono) Class D VSON008X2030
Amplifier IC 1-Channel (Mono) Class D VSON008X2030
IC AMP D MONO 850MW VSON008X2030
Amplifier IC 1-Channel (Mono) Class D VSON008X2030
IC AMP D MONO 850MW VSON008X2030
Audio Amplifiers AUDIO AMP SPKR 1CH 0.85W CLASS-D 8PIN
IC AMP D MONO 850MW VSON008X2030
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | 742-BD5634NUX-TR | 1323209-BD5634NUX-TR | BD5634NUX-TR-ND | BD5634NUX-TR | BD5634NUX-TR | BD5634NUX-TR | BD5634NUX-TR | 687-BD5634NUX-TR |
| Product Name | 850MW Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | IC AMP D MONO 850MW VSON008X2030 |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | 2.5 to 5.5 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | Tape & Reel (TR) | 8-UFDFN Exposed Pad | 8-UFDFN Exposed Pad | 8-UFDFN Exposed Pad | 8-UFDFN Exposed Pad | |||
| Output Power | 0.8500 watts | 0.8500 watts | 0.8500 watts | 0.8500 watts |