ROHM Semiconductor USA, LLC 2.5W Audio Amplifier BD5632NUX-TR

Description
IC AMP CLASS D MONO 2.5W 8VSON Product overview: BD5632NUX-TR from ROHM Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-BD5632NUX-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC AMP CLASS D MONO 2.5W 8VSON Product overview: BD5632NUX-TR from ROHM Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-BD5632NUX-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.5W Audio Amplifier - 742-BD5632NUX-TR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2.5W Audio Amplifier
742-BD5632NUX-TR
2.5W Audio Amplifier 742-BD5632NUX-TR
IC AMP CLASS D MONO 2.5W 8VSON Product overview: BD5632NUX-TR from ROHM Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-BD5632NUX-TR can be used for catalog matching and distributor lookup.

IC AMP CLASS D MONO 2.5W 8VSON Product overview: BD5632NUX-TR from ROHM Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2.5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-BD5632NUX-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Audio - BD5632NUX-TR - 744823-BD5632NUX-TR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - BD5632NUX-TR
744823-BD5632NUX-TR
Linear - Linear - Amplifiers - Audio - BD5632NUX-TR 744823-BD5632NUX-TR
Manufacturer: Rohm Semiconductor Win Source Part Number: 744823-BD5632NUX-TR Manufacturer Homepage: www.rohm.com Reference case: HSON-8 Reference Date Code: 1623+ Popularity: Low Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Rohm Semiconductor
Win Source Part Number: 744823-BD5632NUX-TR
Manufacturer Homepage: www.rohm.com
Reference case: HSON-8
Reference Date Code: 1623+
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now
Audio Amplifiers - BD5632NUXDKR-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
BD5632NUXDKR-ND
Audio Amplifiers BD5632NUXDKR-ND
Amplifier IC 1-Channel (Mono) Class D 8-VSON (3x2)

Amplifier IC 1-Channel (Mono) Class D 8-VSON (3x2)

Buy Now Datasheet
Audio Amplifiers - BD5632NUXCT-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
BD5632NUXCT-ND
Audio Amplifiers BD5632NUXCT-ND
Amplifier IC 1-Channel (Mono) Class D 8-VSON (3x2)

Amplifier IC 1-Channel (Mono) Class D 8-VSON (3x2)

Buy Now Datasheet
Audio Amplifiers - BD5632NUXTR-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
BD5632NUXTR-ND
Audio Amplifiers BD5632NUXTR-ND
Amplifier IC 1-Channel (Mono) Class D 8-VSON (3x2)

Amplifier IC 1-Channel (Mono) Class D 8-VSON (3x2)

Buy Now Datasheet
Sheung Wan, Hong Kong
Audio Amplifiers
BD5632NUX-TR
Audio Amplifiers BD5632NUX-TR
Audio Amplifiers AUDIO AMP SPKR 1CH 0.85W CLASS-D 8PIN

Audio Amplifiers AUDIO AMP SPKR 1CH 0.85W CLASS-D 8PIN

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Audio - BD5632NUX-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers - Audio
BD5632NUX-TR
Integrated Circuits (ICs) - Linear - Amplifiers - Audio BD5632NUX-TR
IC AMP CLASS D MONO 2.5W 8VSON

IC AMP CLASS D MONO 2.5W 8VSON

Supplier's Site
Audio Amplifiers - BD5632NUX-TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
BD5632NUX-TR
Audio Amplifiers BD5632NUX-TR
Amplifier IC 1-Channel (Mono) Class D 8-VSON (3x2)

Amplifier IC 1-Channel (Mono) Class D 8-VSON (3x2)

Buy Now Datasheet
Linear - Amplifiers - Audio - BD5632NUX-TR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
BD5632NUX-TR
Linear - Amplifiers - Audio BD5632NUX-TR
IC AMP CLASS D MONO 2.5W 8VSON

IC AMP CLASS D MONO 2.5W 8VSON

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Operational Amplifiers Operational Amplifiers Audio Amplifier Chips Audio Amplifier Chips
Product Number 742-BD5632NUX-TR 744823-BD5632NUX-TR BD5632NUXDKR-ND BD5632NUX-TR BD5632NUX-TR BD5632NUX-TR BD5632NUX-TR
Product Name 2.5W Audio Amplifier Linear - Linear - Amplifiers - Audio - BD5632NUX-TR Audio Amplifiers Audio Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers - Audio Audio Amplifiers Linear - Amplifiers - Audio
RoHS Compliant RoHS RoHS
Supply Voltage (VS) 2.5 to 5.5 volts 2.5 to 5.5 volts 5.5 to 2.5 volts 2.5 to 5.5 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type Tape & Reel (TR) 8-UFDFN Exposed Pad 8-UFDFN Exposed Pad
Features Thermal Shutdown Protection
Unlock Full Specs
to access all available technical data