LED Driver IC 1 Output AC DC Offline Switcher Step-Down (Buck) Analog, PWM, TRIAC Dimming 14-SSOP-B
IC LED DRIVER OFFL PWM 14SSOP Product overview: BD555BKFV-E2 from ROHM Semiconductor is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-BD555BKFV-E2 can be used for catalog matching and distributor lookup.
IC LED DRIVER OFFL DIM 14SSOPB
LED DRIVER, 400KHZ, SSOP-14; Device Topology:Buck (Step Down); Input Voltage Min:16V; Input Voltage Max:39V; Output Voltage Max:-; Output Current Max:600mA; Switching Frequency:400kHz; No. of Outputs:1Outputs; IC Mounting:SMD; DriverRoHS Compliant: Yes
IC LED DRIVER OFFL PWM 14SSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | BD555BKFV-E2-ND | 137-BD555BKFV-E2 | BD555BKFV-E2 | 53X2981 | BD555BKFV-E2 |
| Product Name | LED Drivers | LED Driver IC | PMIC - LED Drivers | Led Driver, 400Khz, Ssop-14; Device Topology Rohm | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 16 to 39 volts | 16 to 39 volts | 16 to 39 volts | 16 to 39 volts | |
| Features | RoHS Compliant | ||||
| Number of Channels | 1 # |