IC REG LINEAR 5.4V 100MA SOT89-3 Product overview: BD54FA1FP3-ZTL from ROHM Semiconductor is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.4V, 100MA, SOT89. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5.4V, 100MA, SOT89, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-BD54FA1FP3-ZTL can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 813111-BD54FA1FP3-ZT
Packaging: Reel
Mounting Style: SMD
Current - Output: 100mA
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Output (Min/Fixed): 5.4V
Supplier Device Package: SOT-89-3
Temperature Range - Operating: -25°C ~ 85°C
Maximum Input Voltage: 25V
Protection Features: Over Current, Over Temperature, Soft Start
Manufacturer Package: TO-243AA
Popularity: Low
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 3 (168 Hours)
Maximum Dropout Voltage: 3V at 100mA
Current - Quiescent (Iq): 450μA
Current - Supply (Maximum): 450μA
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-3
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-3
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA SOT-89-3
IC REG LINEAR 5.4V 100MA SOT89-3
IC REG LINEAR 5.4V 100MA SOT89-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-BD54FA1FP3-ZTL | 813111-BD54FA1FP3-ZTL | BD54FA1FP3-ZTLTR-ND | BD54FA1FP3-ZTL | BD54FA1FP3-ZTL |
| Product Name | 5.4V 100MA SOT89 Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - BD54FA1FP3-ZTL | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | ||
| Package Type | Other; Tape & Reel (TR) | SOT89; Other; TO-243AA | Other; TO-243AA | ||
| Output Voltage | 5.4 volts | 5.4 volts | 5.4 volts | ||
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | |
| VIN | 25 volts | 25 volts | 25 volts |