Manufacturer: Rohm Semiconductor
Win Source Part Number: 913205-BD5471MUV-E2
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Amplifier IC 2-Channel (Stereo) Class D VQFN020V4040
Package: Reel - TR
Package: 24-VFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: BD5471
Categories: Integrated Circuits (ICs)
Case / Package: VQFN020V4040
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
IC AMP D STER 2.3W VQFN024V4040 Product overview: BD5471MUV-E2 from ROHM Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.3W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 2.3W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-BD5471MUV-E2 can be used for catalog matching and distributor lookup.
IC AMP D STER 2.3W VQFN024V4040
IC AMP D STER 2.3W VQFN024V4040
Audio Amplifiers IC STEREO SP. AMP CLASS D
Amplifier IC 2-Channel (Stereo) Class D VQFN020V4040
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 913205-BD5471MUV-E2 | 742-BD5471MUV-E2 | BD5471MUV-E2 | BD5471MUV-E2 | BD5471MUV-E2 | BD5471MUV-E2 |
| Product Name | Linear - Linear - Amplifiers - Audio - BD5471MUV-E2 | 2.3W Audio Amplifier | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Operation Class | Class D | Class D | ||||
| Package Type | VQFN020V4040 | Tape & Reel (TR) | 24-VFQFN Exposed Pad | |||
| RoHS Compliant | RoHS | RoHS |