Amplifier IC 1-Channel (Mono) Class D 9-VCSP50L1 (1.7x1.7)
Amplifier IC 1-Channel (Mono) Class D 9-VCSP50L1 (1.7x1.7)
IC AMP CLASS D MONO 300MW 9VCSP
IC AMP CLASS D MONO 300MW 9VCSP
Audio Amplifiers Class-D Spk Amp IC 2.5-5.5V VCSP50L1
Amplifier IC 1-Channel (Mono) Class D 9-VCSP50L1 (1.7x1.7)
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | BD5469GUL-E2TR-ND | BD5469GUL-E2 | BD5469GUL-E2 | BD5469GUL-E2 | BD5469GUL-E2 |
| Product Name | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers |
| Features | Thermal Shutdown Protection | ||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 5.5 to 2.5 volts | 2.5 to 5.5 volts | ||
| Output Power | 0.3000 watts | 0.3000 watts | 0.3000 watts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Operation Class | Class D | Class D |