Win Source Part Number: 1381578-BD5466GUL-E2
Category: Integrated Circuits (ICs)>Linear>Amplifi
Type: Class D
Package: Tape & Reel (TR)
Standard Package: 3,000 pcs
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 700mW x 1 @ 8Ohm
Voltage - Supply: 2.5V ~ 5.5V
Mounting Type: Surface Mount
Package / Case: 9-UFBGA, CSPBGA
Supplier Device Package: 9-VCSP50L1 (1.7x1.7)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: Rohm Semiconductor
Base Product Number: BD5466
Moisture Sensitivity Level (MSL): 1 (Unlimited)
IC AMP CLASS D MONO 700MW 9VCSP Product overview: BD5466GUL-E2 from ROHM Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 700MW. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 700MW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-BD5466GUL-E2 can be used for catalog matching and distributor lookup.
IC AMP CLASS D MONO 700MW 9VCSP
Audio Amplifiers OP Amp Dual GP +/-18V/36V
IC AMP CLASS D MONO 700MW 9VCSP
Amplifier IC 1-Channel (Mono) Class D 9-VCSP50L1 (1.7x1.7)
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 846-BD5466GUL-E2TR-ND | 1381578-BD5466GUL-E2 | 742-BD5466GUL-E2 | BD5466GUL-E2 | BD5466GUL-E2 | BD5466GUL-E2 | BD5466GUL-E2 |
| Product Name | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio Amplifiers | 700MW Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | |||
| Output Power | 0.7000 watts | 0.7000 watts | 0.7000 watts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | |||
| Operation Class | Class D | Class D | Class D |