Amplifier IC 1-Channel (Mono) Class D 9-VCSP50L1 (1.8x1.8)
IC AMP CLASS D MONO 600MW 9VCSP
Audio Amplifiers Audio Amp Speaker 1-CH Mono 0.6W Class-D 9-Pin VCSP T/R
IC AMP CLASS D MONO 600MW 9VCSP
AUDIO POWER AMP, D, -40 TO 85DEG C; Output Power:600mW; Amplifier Class:D; No. of Channels:1 Channel; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:WLCSP; No. of Pins:9Pins; Load Impedance:8ohm; Operating Temperature RoHS Compliant: Yes
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Amplifier and Comparator Chips | Audio Amplifier Chips |
| Product Number | 846-BD5465GUL-E2TR-ND | BD5465GUL-E2 | BD5465GUL-E2 | BD5465GUL-E2 | BD5465GUL-E2 | 01AH6617 |
| Product Name | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Power Amp, D, -40 To 85Deg C; Output Power Rohm |
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | |||
| Output Power | 0.6000 watts | 0.6000 watts | 0.6000 watts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||||
| Operation Class | Class D | Class D | Class D |