IC AMP CLASS D MONO 850MW 9VCSP Product overview: BD5461GUL-E2 from ROHM Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 850MW. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 850MW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-BD5461GUL-E2 can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) Class D 9-VCSP50L1 (1.6x1.6)
Manufacturer: Rohm Semiconductor
Win Source Part Number: 049395-BD5461GUL-E2
Packaging: Reel - TR
Type: Class D
Features: Depop, Differential Inputs, Short-Circuit and Thermal Protection, Standby
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 850mW x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 9-VCSP50L1 (1.6x1.6)
Dimension: 9-UFBGA, CSPBGA
Supply Voltage - Operating: 2.5 V to 5.5 V
Alternative Parts (Cross-Reference): TPA2034D1YZFR; A21SP16J; BD5461GUL-E2; BD5461GUL;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
IC AMP CLASS D MONO 850MW 9VCSP
IC AMP CLASS D MONO 850MW 9VCSP
Audio Amplifiers Class D Speaker Amp 2.5W Monaural
Amplifier IC 1-Channel (Mono) Class D 9-VCSP50L1 (1.6x1.6)
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 742-BD5461GUL-E2 | BD5461GUL-E2TR-ND | 049395-BD5461GUL-E2 | BD5461GUL-E2 | BD5461GUL-E2 | BD5461GUL-E2 | BD5461GUL-E2 |
| Product Name | 850MW Audio Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - BD5461GUL-E2 | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | |||||
| Supply Voltage (VS) | 3 volts | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | 2.5 to 5.5 volts | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Tape & Reel (TR) | 9-UFBGA, CSPBGA | CSP; 9-VCSP50L1 (1.6x1.6) | CSP; 9-UFBGA, CSPBGA | |||
| Features | Thermal Shutdown Protection |