Amplifier IC 1-Channel (Mono) Class D 9-VCSP50L1 (1.6x1.6)
Amplifier IC 1-Channel (Mono) Class D 9-VCSP50L1 (1.6x1.6)
Amplifier IC 1-Channel (Mono) Class D 9-VCSP50L1 (1.6x1.6)
Manufacturer: Rohm Semiconductor
Win Source Part Number: 011428-BD5460GUL-E2
Packaging: Reel - TR
Type: Class D
Features: Depop, Differential Inputs, Short-Circuit and Thermal Protection, Standby
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 850mW x 1 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 9-VCSP50L1 (1.6x1.6)
Dimension: 9-UFBGA, CSPBGA
Supply Voltage - Operating: 2.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
IC AMP CLASS D MONO 850MW 9VCSP Product overview: BD5460GUL-E2 from ROHM Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 850MW. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 850MW. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-BD5460GUL-E2 can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) Class D 9-VCSP50L1 (1.6x1.6)
IC AMP CLASS D MONO 850MW 9VCSP
IC AMP CLASS D MONO 850MW 9VCSP
Audio Amplifiers Class D Speaker Amp 2.5W Monaural
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | BD5460GUL-E2TR-ND | 011428-BD5460GUL-E2 | 742-BD5460GUL-E2 | BD5460GUL-E2 | BD5460GUL-E2 | BD5460GUL-E2 | BD5460GUL-E2 |
| Product Name | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - BD5460GUL-E2 | 850MW Audio Amplifier | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Linear - Amplifiers - Audio | Audio Amplifiers |
| Features | Thermal Shutdown Protection | ||||||
| Supply Voltage (VS) | 2.5 to 5.5 volts | 2.5 to 5.5 volts | 3 volts | 2.5 to 5.5 volts | 5.5 to 2.5 volts | ||
| Output Power | 0.8500 watts | 0.8500 watts | 0.8500 watts | 0.8500 watts | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Operation Class | Class D | Class D | Class D |