IC AMP D STEREO 15W VQFN032V5050 Product overview: BD5452AMUV-E2 from ROHM Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 15W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-BD5452AMUV-E2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 011427-BD5452AMUV-E2
Packaging: Reel - TR
Type: Class D
Features: Depop, Short-Circuit Protection
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 15W x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: VQFN032V5050
Dimension: 32-VFQFN Exposed Pad
Supply Voltage - Operating: 10 V to 18 V
Alternative Parts (Cross-Reference): PAM8320RDR; SSM3515CCBZ-RL; LM4668LDX/NOPB;
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Amplifier IC 2-Channel (Stereo) Class D VQFN032V5050
Amplifier IC 2-Channel (Stereo) Class D VQFN032V5050
IC AMP D STEREO 15W VQFN032V5050
Audio Amplifiers Versatile Package FULLCMOSLDORegulator
Amplifier IC 2-Channel (Stereo) Class D VQFN032V5050
IC AMP D STEREO 15W VQFN032V5050
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 742-BD5452AMUV-E2 | 011427-BD5452AMUV-E2 | BD5452AMUV-E2CT-ND | BD5452AMUV-E2 | BD5452AMUV-E2 | BD5452AMUV-E2 | BD5452AMUV-E2 |
| Product Name | 15W Audio Amplifier | Linear - Linear - Amplifiers - Audio - BD5452AMUV-E2 | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| RoHS Compliant | RoHS | RoHS | |||||
| Supply Voltage (VS) | 10 to 18 volts | 10 to 18 volts | 10 to 18 volts | 10 to 18 volts | 18 to 10 volts | ||
| Operating Temperature | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |
| Package Type | Tape & Reel (TR) | VQFN032V5050 | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad | 32-VFQFN Exposed Pad |