Manufacturer: Rohm Semiconductor
Win Source Part Number: 049394-BD5451EFV-E2
Packaging: Reel - TR
Type: Class D
Features: Depop, Mute
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 15W x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 28-HTSSOP-B
Dimension: 28-VSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 10 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
IC AMP CLASS D STER 15W 28HTSSOP Product overview: BD5451EFV-E2 from ROHM Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 15W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-BD5451EFV-E2 can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) Class D 28-HTSSOP-B
Audio Amplifiers Stero Speaker Amp Class D
IC AMP CLASS D STER 15W 28HTSSOP
Audio Power Amplifier, D, 2, 15 W, 10V to 18V, HTSSOP, 28 RoHS Compliant: Yes
Amplifier IC 2-Channel (Stereo) Class D 28-HTSSOP-B
IC AMP CLASS D STER 15W 28HTSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 049394-BD5451EFV-E2 | 742-BD5451EFV-E2 | BD5451EFV-E2-ND | BD5451EFV-E2 | BD5451EFV-E2 | 53X2980 | BD5451EFV-E2 | BD5451EFV-E2 |
| Product Name | Linear - Linear - Amplifiers - Audio - BD5451EFV-E2 | 15W Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Power Amplifier, D, 2, 15 W, 10V To 18V, Htssop, 28 Rohs Compliant Rohm | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio |
| Supply Voltage (VS) | 10 to 18 volts | 10 to 18 volts | 10 to 18 volts | 10 to 18 volts | 18 to 10 volts | |||
| Output Power | 15 watts | 15 watts | 15 watts | 15 watts | ||||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | ||
| Operation Class | Class D | Class D | Class D |