Manufacturer: Rohm Semiconductor
Win Source Part Number: 049393-BD5446EFV-E2
Packaging: Reel - TR
Type: Class D
Features: Depop, Mute, Thermal Protection
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 20W x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 54-HTSSOP-B
Dimension: 54-VSSOP (0.295", 7.50mm Width) Exposed Pad
Supply Voltage - Operating: 10 V to 26 V
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
IC AMP D STEREO 20W HTSSOP-B54 Product overview: BD5446EFV-E2 from ROHM Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W, HTSSOP. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 20W, HTSSOP. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-BD5446EFV-E2 can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) Class D 54-HTSSOP-B
Amplifier IC 2-Channel (Stereo) Class D 54-HTSSOP-B
IC AMP D STEREO 20W HTSSOP-B54
IC AMP D STEREO 20W HTSSOP-B54
IC AMP D STEREO 20W HTSSOP-B54
Audio Amplifiers AUDIO AMP SPKR 2CH STEREO 20W CLASS-D
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | 049393-BD5446EFV-E2 | 742-BD5446EFV-E2 | BD5446EFV-E2-ND | BD5446EFV-E2 | BD5446EFV-E2 | BD5446EFV-E2 | BD5446EFV-E2 | BD5446EFV-E2 |
| Product Name | Linear - Linear - Amplifiers - Audio - BD5446EFV-E2 | 20W HTSSOP Audio Amplifier | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers |
| Supply Voltage (VS) | 10 to 26 volts | 10 to 26 volts | 10 to 26 volts | 10 to 26 volts | 26 to 10 volts | |||
| Output Power | 20 watts | 20 watts | 20 watts | 20 watts | ||||
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | ||
| Operation Class | Class D | Class D | Class D |