IC AMP CLASS D STER 10W 28HTSSOP Product overview: BD5445EFV-E2 from ROHM Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 10W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-BD5445EFV-E2 can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) Class D 28-HTSSOP-B
Manufacturer: Rohm Semiconductor
Win Source Part Number: 049392-BD5445EFV-E2
Packaging: Reel - TR
Type: Class D
Features: Depop, Mute
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 10W x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -25°C to 85°C (TA)
Case / Package: 28-HTSSOP-B
Dimension: 28-VSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 10 V to 27 V
Alternative Parts (Cross-Reference): TPA3123D2PWPR; BD5445EFV; BD5446EFV;
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
IC AMP CLASS D STER 10W 28HTSSOP
Amplifier IC 2-Channel (Stereo) Class D 28-HTSSOP-B
IC AMP CLASS D STER 10W 28HTSSOP
Audio Amplifiers SPKR AMP 17W 28PIN CLASS D
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 742-BD5445EFV-E2 | BD5445EFV-E2-ND | 049392-BD5445EFV-E2 | BD5445EFV-E2 | BD5445EFV-E2 | BD5445EFV-E2 | BD5445EFV-E2 |
| Product Name | 10W Audio Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - BD5445EFV-E2 | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | |||||
| Supply Voltage (VS) | 10 to 27 volts | 10 to 27 volts | 10 to 27 volts | 27 to 10 volts | 10 to 27 volts | ||
| Operating Temperature | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | |
| Package Type | Tape & Reel (TR) | "28-VSSOP (0.173"", 4.40mm Width) Exposed Pad" | SSOP; SOP; TSSOP; 28-HTSSOP-B | SSOP; SOP; 28-VSSOP (0.173\", 4.40mm Width) Exposed Pad |