Amplifier IC 2-Channel (Stereo) Class D 44-HTSSOP-A
Audio Amplifiers SPKR AMP7W+7W CLASSD ANA INPT/BTL OUTPT
IC AMP CLASS D STER 7W 44HTSSOP
Amplifier IC 2-Channel (Stereo) Class D 44-HTSSOP-A
IC AMP CLASS D STER 7W 44HTSSOP
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | BD5427EFS-E2-ND | BD5427EFS-E2 | BD5427EFS-E2 | BD5427EFS-E2 | BD5427EFS-E2 |
| Product Name | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Amplifiers | Linear - Amplifiers - Audio |
| Features | Thermal Shutdown Protection | ||||
| Supply Voltage (VS) | 10 to 16.5 volts | 16.5 to 10 volts | 10 to 16.5 volts | ||
| Output Power | 7 watts | 7 watts | 7 watts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |