Manufacturer: Rohm Semiconductor
Win Source Part Number: 011426-BD5426MUV-E2
Packaging: Reel - TR
Type: Class D
Features: Depop, Mute, Short-Circuit and Thermal Protection
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 10W x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: VQFN048V7070
Dimension: 48-VFQFN Exposed Pad
Supply Voltage - Operating: 10 V to 16.5 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
IC AMP D STEREO 10W VQFN048V7070 Product overview: BD5426MUV-E2 from ROHM Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 10W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-BD5426MUV-E2 can be used for catalog matching and distributor lookup.
IC AMP D STEREO 10W VQFN048V7070
IC AMP D STEREO 10W VQFN048V7070
Audio Power Amplifier, D, 2, 10 W, 10V to 16.5V, VQFN, 48 RoHS Compliant: Yes
Audio Amplifiers 10W+10W Class D Spkr Amp for Analog In
Amplifier IC 2-Channel (Stereo) Class D VQFN048V7070
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | 011426-BD5426MUV-E2 | 742-BD5426MUV-E2 | BD5426MUV-E2 | BD5426MUV-E2 | 53X2979 | BD5426MUV-E2 | BD5426MUV-E2 |
| Product Name | Linear - Linear - Amplifiers - Audio - BD5426MUV-E2 | 10W Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Linear - Amplifiers - Audio | Audio Power Amplifier, D, 2, 10 W, 10V To 16.5V, Vqfn, 48 Rohs Compliant Rohm | Audio Amplifiers | Audio Amplifiers |
| Supply Voltage (VS) | 10 to 16.5 volts | 12 volts | 16.5 to 10 volts | 10 to 16.5 volts | |||
| Output Power | 10 watts | 10 watts | 10 watts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Operation Class | Class D | Class D |