IC AMP CLASS D STER 10W 44HTSSOP Product overview: BD5426EFS-E2 from ROHM Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 10W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-BD5426EFS-E2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 049391-BD5426EFS-E2
Packaging: Reel - TR
Type: Class D
Features: Depop, Mute, Short-Circuit and Thermal Protection
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 10W x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-HTSSOP-A
Dimension: 44-VSOP (0.295", 7.50mm Width)
Supply Voltage - Operating: 10 V to 16.5 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
IC AMP CLASS D STER 10W 44HTSSOP
Amplifier IC 2-Channel (Stereo) Class D 44-HTSSOP-A
IC AMP CLASS D STER 10W 44HTSSOP
Audio Amplifiers 13V 8ohm 10W+10W
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 742-BD5426EFS-E2 | 049391-BD5426EFS-E2 | BD5426EFS-E2 | BD5426EFS-E2 | BD5426EFS-E2 | BD5426EFS-E2 |
| Product Name | 10W Audio Amplifier | Linear - Linear - Amplifiers - Audio - BD5426EFS-E2 | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | ||||
| Supply Voltage (VS) | 12 volts | 10 to 16.5 volts | 10 to 16.5 volts | 16.5 to 10 volts | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Tape & Reel (TR) | SSOP; SOP; TSSOP; 44-HTSSOP-A | SOP; 44-VSOP (0.295\", 7.50mm Width) Exposed Pad |