IC AMP CLASS D STER 20W 44HTSSOP Product overview: BD5424EFS-E2 from ROHM Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 20W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-BD5424EFS-E2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 109702-BD5424EFS-E2
Packaging: Reel - TR
Type: Class D
Features: Depop, Mute, Short-Circuit and Thermal Protection
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 20W x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-HTSSOP-A
Dimension: 44-VSOP (0.295", 7.50mm Width)
Supply Voltage - Operating: 10 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Audio Amplifiers SPEAKER AMP 20W+20W CLASS D
IC AMP CLASS D STER 20W 44HTSSOP
IC AMP CLASS D STER 20W 44HTSSOP
AUDIO POWER AMP, D, -40 TO 85DEG C; Output Power:20W; Amplifier Class:D; No. of Channels:2 Channel; Supply Voltage Range:10V to 18V; Amplifier Case Style:HTSSOP-A; No. of Pins:44Pins; Load Impedance:8ohm; Operating Temperature RoHS Compliant: Yes
Amplifier IC 2-Channel (Stereo) Class D 44-HTSSOP-A
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 742-BD5424EFS-E2 | 109702-BD5424EFS-E2 | BD5424EFS-E2 | BD5424EFS-E2 | BD5424EFS-E2 | 01AH6616 | BD5424EFS-E2 |
| Product Name | 20W Audio Amplifier | Linear - Linear - Amplifiers - Audio - BD5424EFS-E2 | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Audio Power Amp, D, -40 To 85Deg C; Output Power Rohm | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 10 to 18 volts | 10 to 18 volts | 18 to 10 volts | 10 to 18 volts | 10 to 18 volts | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | Tape & Reel (TR) | SSOP; SOP; TSSOP; 44-HTSSOP-A | SOP; 44-VSOP (0.295\", 7.50mm Width) Exposed Pad |