IC AMP D STEREO 17W VQFN048V7070 Product overview: BD5423MUV-E2 from ROHM Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 17W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-BD5423MUV-E2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 049390-BD5423MUV-E2
Packaging: Reel - TR
Type: Class D
Features: Depop, Mute, Short-Circuit and Thermal Protection
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 17W x 2 @ 4 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: VQFN048V7070
Dimension: 48-VFQFN Exposed Pad
Supply Voltage - Operating: 10 V to 16.5 V
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Amplifier IC 2-Channel (Stereo) Class D VQFN048V7070
Amplifier IC 2-Channel (Stereo) Class D VQFN048V7070
IC AMP D STEREO 17W VQFN048V7070
Audio Amplifiers 17W+17W Class D Spkr Amp for Analog In
Amplifier IC 2-Channel (Stereo) Class D VQFN048V7070
IC AMP D STEREO 17W VQFN048V7070
IC AMP D STEREO 17W VQFN048V7070
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Amplifier and Comparator Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 742-BD5423MUV-E2 | 049390-BD5423MUV-E2 | BD5423MUV-E2TR-ND | BD5423MUV-E2 | BD5423MUV-E2 | BD5423MUV-E2 | BD5423MUV-E2 | BD5423MUV-E2 |
| Product Name | 17W Audio Amplifier | Linear - Linear - Amplifiers - Audio - BD5423MUV-E2 | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Audio Amplifiers | Linear - Amplifiers - Audio | Integrated Circuits (ICs) - Linear - Amplifiers - Audio |
| RoHS Compliant | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 12 volts | 10 to 16.5 volts | 10 to 16.5 volts | 10 to 16.5 volts | 16.5 to 10 volts | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | Tape & Reel (TR) | VQFN048V7070 | 48-VFQFN Exposed Pad | Surface Mount | 48-VFQFN Exposed Pad | |||
| Output Power | 17 watts | 17 watts | 17 watts | 17 watts |