IC AMP CLASS D STER 17W 44HTSSOP Product overview: BD5423EFS-E2 from ROHM Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 17W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 17W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-BD5423EFS-E2 can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 103416-BD5423EFS-E2
Packaging: Reel - TR
Type: Class D
Features: Depop, Mute, Short-Circuit and Thermal Protection
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 17W x 2 @ 4 Ohm
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-HTSSOP-A
Dimension: 44-VSOP (0.295", 7.50mm Width)
Supply Voltage - Operating: 10 V to 16.5 V
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Manufacturer: Rohm Semiconductor
Win Source Part Number: 769901-BD5423EFS-E2
Packaging: Reel package
Type: Class D
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Depop, Mute, Short-Circuit and Thermal Protection
Package: 44-VSOP (0.295", 7.50mm Width)
Mounting: SMD
Output Type: 2-Channel (Stereo)
Operating Supply Voltage: 10 V ~ 16.5 V
Max Output Power x Channels @ Load: 17W x 2 @ 4 Ohm
Family Name: BD5423EFS
Categories: Integrated Circuits (ICs)
Manufacturer Package: 44-HTSSOP-A
Alternative Parts (Cross-Reference): LV4924VH; LV4920H; TB2924FG(O,EL); LX1721CDBTR;
Introduction Date: February 27, 2008
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
IC AMP CLASS D STER 17W 44HTSSOP
IC AMP CLASS D STER 17W 44HTSSOP
Amplifier IC 2-Channel (Stereo) Class D 44-HTSSOP-A
Audio Amplifiers 17W+17W Class D Spkr Amp for Analog In
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | 742-BD5423EFS-E2 | 103416-BD5423EFS-E2 | 769901-BD5423EFS-E2 | BD5423EFS-E2 | BD5423EFS-E2 | BD5423EFS-E2 | BD5423EFS-E2 |
| Product Name | 17W Audio Amplifier | Linear - Linear - Amplifiers - Audio - BD5423EFS-E2 | Linear - Linear - Amplifiers - Audio - BD5423EFS-E2 | Integrated Circuits (ICs) - Linear - Amplifiers - Audio | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | |||||
| Supply Voltage (VS) | 12 volts | 10 to 16.5 volts | 10 to 16.5 volts | 16.5 to 10 volts | 10 to 16.5 volts | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Tape & Reel (TR) | SSOP; SOP; TSSOP; 44-HTSSOP-A | SOP; 44-VSOP (0.295\", 7.50mm Width) Exposed Pad |