IC AMP CLASS D STER 5W 24HTSSOP Product overview: BD5413EFV-E2 from ROHM Semiconductor is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 5W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-BD5413EFV-E2 can be used for catalog matching and distributor lookup.
Amplifier IC 2-Channel (Stereo) Class D 24-HTSSOP-B
Manufacturer: Rohm Semiconductor
Win Source Part Number: 011425-BD5413EFV-E2
Packaging: Reel - TR
Type: Class D
Features: Depop, Short-Circuit and Thermal Protection, Shutdown
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 5W x 2 @ 6 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-HTSSOP-B
Dimension: 24-VSSOP (0.220", 5.60mm Width) Exposed Pad
Supply Voltage - Operating: 6 V to 10.5 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
IC AMP CLASS D STER 5W 24HTSSOP
Amplifier IC 2-Channel (Stereo) Class D 24-HTSSOP-B
Audio Amplifiers 5W+5W Class D Spkr Amp for Analog In
IC AMP CLASS D STER 5W 24HTSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | 742-BD5413EFV-E2 | BD5413EFV-E2TR-ND | 011425-BD5413EFV-E2 | BD5413EFV-E2 | BD5413EFV-E2 | BD5413EFV-E2 | BD5413EFV-E2 |
| Product Name | 5W Audio Amplifier | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - BD5413EFV-E2 | Linear - Amplifiers - Audio | Audio Amplifiers | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers - Audio |
| RoHS Compliant | RoHS | RoHS | |||||
| Supply Voltage (VS) | 9 volts | 6 to 10.5 volts | 6 to 10.5 volts | 6 to 10.5 volts | 10.5 to 6 volts | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | Tape & Reel (TR) | "24-VSSOP (0.220"", 5.60mm Width) Exposed Pad" | SSOP; SOP; TSSOP; 24-HTSSOP-B | SSOP; SOP; 24-VSSOP (0.220\", 5.60mm Width) Exposed Pad |