ROHM Semiconductor USA, LLC Voltage Detector, Aec-Q100, 5.9V, Ssop-5; Threshold Voltage Rohm BD53E59G-MTR

Description
VOLTAGE DETECTOR, AEC-Q100, 5.9V, SSOP-5; Threshold Voltage:5.9V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:950mV; Supply Voltage Max:10V; Reset Type:-; Digital IC Case:SSOP; No. of Pins:5Pins; Delay Time:-; RoHS Compliant: Yes
Datasheet
Description
VOLTAGE DETECTOR, AEC-Q100, 5.9V, SSOP-5; Threshold Voltage:5.9V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:950mV; Supply Voltage Max:10V; Reset Type:-; Digital IC Case:SSOP; No. of Pins:5Pins; Delay Time:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Detector, Aec-Q100, 5.9V, Ssop-5; Threshold Voltage Rohm - 62AC6700 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, Aec-Q100, 5.9V, Ssop-5; Threshold Voltage Rohm
62AC6700
Voltage Detector, Aec-Q100, 5.9V, Ssop-5; Threshold Voltage Rohm 62AC6700
VOLTAGE DETECTOR, AEC-Q100, 5.9V, SSOP-5; Threshold Voltage:5.9V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:950mV; Supply Voltage Max:10V; Reset Type:-; Digital IC Case:SSOP; No. of Pins:5Pins; Delay Time:-; RoHS Compliant: Yes

VOLTAGE DETECTOR, AEC-Q100, 5.9V, SSOP-5; Threshold Voltage:5.9V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:950mV; Supply Voltage Max:10V; Reset Type:-; Digital IC Case:SSOP; No. of Pins:5Pins; Delay Time:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 62AC6700
Product Name Voltage Detector, Aec-Q100, 5.9V, Ssop-5; Threshold Voltage Rohm
Number of Supplies 1; 1Monitors
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1922404 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active Low, Push Pull
View Details
Voltage Reference - 5962-8759401VYA - Quarktwin Technology Ltd.
Specs
Type SOIC; 10-CSOIC (0.241\", 6.12mm Width)
IQ 20000 µA
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details