VOLTAGE DETECTOR, AEC-Q100, 5.7V, SSOP-5; Threshold Voltage:5.7V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:950mV; Supply Voltage Max:10V; Reset Type:-; Digital IC Case:SSOP; No. of Pins:5Pins; Delay Time:-; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 62AC6698 |
| Product Name | Voltage Detector, Aec-Q100, 5.7V, Ssop-5; Threshold Voltage Rohm |
| Number of Supplies | 1; 1Monitors |