ROHM Semiconductor GmbH 5.0V, CMOS Output Type, Adjustable Delay Voltage Detector BD53E50G

Description
ROHM's BD52Exxx and BD53Exxx series are highly accurate, low current consumption Voltage with a capacitor controlled time delay. The line up includes BD52Exxx devices with N-channel open drain output and BD53Exxx devices with CMOS output. The devices are available for specific detection voltages ranging from 2.3V to 6.0V in increments of 0.1V.
Datasheet
Description
ROHM's BD52Exxx and BD53Exxx series are highly accurate, low current consumption Voltage with a capacitor controlled time delay. The line up includes BD52Exxx devices with N-channel open drain output and BD53Exxx devices with CMOS output. The devices are available for specific detection voltages ranging from 2.3V to 6.0V in increments of 0.1V.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.0V, CMOS Output Type, Adjustable Delay Voltage Detector - BD53E50G - ROHM Semiconductor GmbH
Willich, Germany
5.0V, CMOS Output Type, Adjustable Delay Voltage Detector
BD53E50G
5.0V, CMOS Output Type, Adjustable Delay Voltage Detector BD53E50G
ROHM's BD52Exxx and BD53Exxx series are highly accurate, low current consumption Voltage with a capacitor controlled time delay. The line up includes BD52Exxx devices with N-channel open drain output and BD53Exxx devices with CMOS output. The devices are available for specific detection voltages ranging from 2.3V to 6.0V in increments of 0.1V.

ROHM's BD52Exxx and BD53Exxx series are highly accurate, low current consumption Voltage with a capacitor controlled time delay. The line up includes BD52Exxx devices with N-channel open drain output and BD53Exxx devices with CMOS output. The devices are available for specific detection voltages ranging from 2.3V to 6.0V in increments of 0.1V.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Electrical Voltage Sensors
Product Number BD53E50G
Product Name 5.0V, CMOS Output Type, Adjustable Delay Voltage Detector
Voltage Type ACVoltage
Unlock Full Specs
to access all available technical data

Similar Products

DC Meter For Charging Infrastructure - IEM-DCC - Isabellenhutte USA
Specs
Features Visual Indicators or Display
Voltage 1000 volts
Voltage Type DCVoltage
View Details
P45000 High Voltage Transducer / Transmitter | SIL 2/SIL 3 Functional Safety - P45000 - Knick Interface LLC
Specs
Electrical Output Outputs an analog current signal
Voltage 3000 volts
Power Requirements DC Powered
View Details
Voltage Indicators - ER3566-000 - TE Connectivity
Specs
Frequency 50 to 60 Hz
View Details
Fast Voltage Remote Probe, 4 CH - 1-P201I-4 - Hottinger Brüel & Kjær A/S
Specs
Voltage 200 to ? volts
Voltage Type DCVoltage
Frequency 2.40E6 Hz
View Details