The BD53E48G is a voltage detector IC from ROHM Semiconductor, designed for high accuracy and low current consumption. It features a CMOS output type and allows for adjustable delay time controlled by an external capacitor. The device operates within a detection voltage range of 2.3V to 6.0V, with specific increments of 0.1V, and offers a typical current consumption of 0.95µA. The package size is compact, measuring 2.90mm x 2.80mm x 1.25mm in an SSOP5 format. This product is suitable for applications requiring reset functionality in microcontroller or logic circuits. The BD53E48G is characterized by its high accuracy detection voltage of ±1.0% and can handle an operating temperature range from -40°C to +105°C.
ROHM's BD52Exxx and BD53Exxx series are highlyaccurate, low current consumption Voltage DetectorICs with a capacitor controlled time delay. The line upincludes BD52Exxx devices with N-channel open drainoutput and BD53Exxx devices with CMOS output. Thedevices are available for specific detection voltagesranging from 2.3V to 6.0V in increments of 0.1V.
| ROHM Semiconductor USA, LLC | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | BD53E48G |
| Product Name | Voltage Detector with Adjustable Delay Time |
| Output Options | CMOS |