ROHM Semiconductor USA, LLC Voltage Detector, Aec-Q100, 4.5V, Ssop-5; Threshold Voltage Rohm BD53E45G-MTR

Description
VOLTAGE DETECTOR, AEC-Q100, 4.5V, SSOP-5; Threshold Voltage:4.5V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:950mV; Supply Voltage Max:10V; Reset Type:-; Digital IC Case:SSOP; No. of Pins:5Pins; Delay Time:-; RoHS Compliant: Yes
Datasheet
Description
VOLTAGE DETECTOR, AEC-Q100, 4.5V, SSOP-5; Threshold Voltage:4.5V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:950mV; Supply Voltage Max:10V; Reset Type:-; Digital IC Case:SSOP; No. of Pins:5Pins; Delay Time:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Detector, Aec-Q100, 4.5V, Ssop-5; Threshold Voltage Rohm - 62AC6686 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, Aec-Q100, 4.5V, Ssop-5; Threshold Voltage Rohm
62AC6686
Voltage Detector, Aec-Q100, 4.5V, Ssop-5; Threshold Voltage Rohm 62AC6686
VOLTAGE DETECTOR, AEC-Q100, 4.5V, SSOP-5; Threshold Voltage:4.5V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:950mV; Supply Voltage Max:10V; Reset Type:-; Digital IC Case:SSOP; No. of Pins:5Pins; Delay Time:-; RoHS Compliant: Yes

VOLTAGE DETECTOR, AEC-Q100, 4.5V, SSOP-5; Threshold Voltage:4.5V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:950mV; Supply Voltage Max:10V; Reset Type:-; Digital IC Case:SSOP; No. of Pins:5Pins; Delay Time:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 62AC6686
Product Name Voltage Detector, Aec-Q100, 4.5V, Ssop-5; Threshold Voltage Rohm
Number of Supplies 1; 1Monitors
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 9210726P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
PMIC - Supervisors - ADM1816-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Regulators - Linear - LD6805K/185H115 - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type 4-UDFN Exposed Pad
IQ 150000 µA
View Details