IC SUPERVISOR 1 CHANNEL 5SSOP Product overview: BD53E42G-MTR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD53E42G-MTR can be used for catalog matching and distributor lookup.
Supervisor Push-Pull, Totem Pole 1 Channel 5-SSOP
Supervisor Push-Pull, Totem Pole 1 Channel 5-SSOP
Manufacturer: Rohm Semiconductor
Win Source Part Number: 864014-BD53E42G-MTR
Series: Automotive, AEC-Q100, BD53Exxx-M
Operating Temperature Range: -40°C ~ 105°C (TA)
Features: Supervisor Push-Pull, Totem Pole Channel 5-SSOP
Package: SC-74A, SOT-753
Package: Reel - TR
Mounting: Surface Mount
Family Name: BD53E42
Categories: Integrated Circuits (ICs)
Case / Package: 5-SSOP
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
Other Part Number: 846-BD53E42G-MTR, 846-BD53E42G-MDKR, 846-BD53E42G-MCT
Supervisor Push-Pull, Totem Pole 1 Channel 5-SSOP
VOLTAGE DETECTOR, AEC-Q100, 4.2V, SSOP-5; Threshold Voltage:4.2V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:950mV; Supply Voltage Max:10V; Reset Type:-; Digital IC Case:SSOP; No. of Pins:5Pins; Delay Time:-; RoHS Compliant: Yes
IC SUPERVISOR 1 CHANNEL 5SSOP
IC SUPERVISOR 1 CHANNEL 5SSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-BD53E42G-MTR | 846-BD53E42G-MTR-ND | 864014-BD53E42G-MTR | BD53E42G-MTR | 62AC6683 | BD53E42G-MTR | BD53E42G-MTR |
| Product Name | Voltage Supervisor IC | Supervisors | PMIC - PMIC - Supervisors - BD53E42G-MTR | Supervisors | Voltage Detector, Aec-Q100, 4.2V, Ssop-5; Threshold Voltage Rohm | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors |
| Number of Supplies | 1 | 1; 1Monitors | 1; 1 | ||||
| Type | Tape & Reel (TR) | SC-74A, SOT-753 | SOP; SSOP; 5-SSOP | SC-74A, SOT-753 | SC-74A, SOT-753 | ||
| Pins | 5 | 5 | |||||
| IQ | 2550 µA |