ROHM Semiconductor USA, LLC 3.6V SSOP Voltage Supervisor IC BD53E36GTR

Description
Processor Supervisor 3.6V 1 CMOS 5-Pin SSOP T/R Product overview: BD53E36GTR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.6V, SSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD53E36GTR can be used for catalog matching and distributor lookup.
Request a Quote
Description
Processor Supervisor 3.6V 1 CMOS 5-Pin SSOP T/R Product overview: BD53E36GTR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.6V, SSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD53E36GTR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.6V SSOP Voltage Supervisor IC
691-BD53E36GTR
3.6V SSOP Voltage Supervisor IC 691-BD53E36GTR
Processor Supervisor 3.6V 1 CMOS 5-Pin SSOP T/R Product overview: BD53E36GTR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.6V, SSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD53E36GTR can be used for catalog matching and distributor lookup.

Processor Supervisor 3.6V 1 CMOS 5-Pin SSOP T/R Product overview: BD53E36GTR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.6V, SSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD53E36GTR can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Supervisors - BD53E36GTR - 1139632-BD53E36GTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - BD53E36GTR
1139632-BD53E36GTR
PMIC - PMIC - Supervisors - BD53E36GTR 1139632-BD53E36GTR
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1139632-BD53E36GTR Watchdog Timer: No Categories: PMIC - Supervisors Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1139632-BD53E36GTR
Watchdog Timer: No
Categories: PMIC - Supervisors
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-BD53E36GTR 1139632-BD53E36GTR
Product Name 3.6V SSOP Voltage Supervisor IC PMIC - PMIC - Supervisors - BD53E36GTR
Features Watchdog Timer
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060275 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TL431BFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1816-20ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details