ROHM Semiconductor USA, LLC Supervisors BD53E34G-MTR

Description
Supervisor Push-Pull, Totem Pole 1 Channel 5-SSOP
Request a Quote
Description
Supervisor Push-Pull, Totem Pole 1 Channel 5-SSOP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BD53E34G-MTR is a CMOS Voltage Detector IC designed for automotive applications, offering high accuracy and low current consumption. It features a detection voltage range from 2.3V to 6.0V in 0.1V increments, with a typical accuracy of ±1.0%. The device operates with an ultra-low current consumption of approximately 0.95µA, making it suitable for power-sensitive applications. The BD53E34G-MTR allows for external capacitor control of delay time, providing flexibility in timing applications. It is housed in a compact SSOP5 package, measuring 2.90mm x 2.80mm x 1.25mm, which is advantageous for space-constrained designs. The product is AEC-Q100 qualified, ensuring reliability in automotive environments. Typical applications include circuits requiring reset functions for microcontrollers and logic circuits in automotive systems such as navigation, audio, and meter panels.

Datasheet Summary
Powered by GS/AI

The BD53E34G-MTR is a CMOS Voltage Detector IC designed for automotive applications, offering high accuracy and low current consumption. It features a detection voltage range from 2.3V to 6.0V in 0.1V increments, with a typical accuracy of ±1.0%. The device operates with an ultra-low current consumption of approximately 0.95µA, making it suitable for power-sensitive applications. The BD53E34G-MTR allows for external capacitor control of delay time, providing flexibility in timing applications. It is housed in a compact SSOP5 package, measuring 2.90mm x 2.80mm x 1.25mm, which is advantageous for space-constrained designs. The product is AEC-Q100 qualified, ensuring reliability in automotive environments. Typical applications include circuits requiring reset functions for microcontrollers and logic circuits in automotive systems such as navigation, audio, and meter panels.

Suppliers

Company
Product
Description
Supplier Links
Supervisors - 846-BD53E34G-MTR-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel 5-SSOP

Supervisor Push-Pull, Totem Pole 1 Channel 5-SSOP

Buy Now Datasheet
Supervisors - 846-BD53E34G-MCT-ND - DigiKey
Thief River Falls, MN, United States
Supervisor Push-Pull, Totem Pole 1 Channel 5-SSOP

Supervisor Push-Pull, Totem Pole 1 Channel 5-SSOP

Buy Now Datasheet
PMIC - Supervisors - BD53E34G-MTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
BD53E34G-MTR
PMIC - Supervisors BD53E34G-MTR
IC SUPERVISOR 1 CHANNEL 5SSOP

IC SUPERVISOR 1 CHANNEL 5SSOP

Supplier's Site Datasheet
Supervisors - BD53E34G-MTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
BD53E34G-MTR
Supervisors BD53E34G-MTR
Supervisor Push-Pull, Totem Pole 1 Channel 5-SSOP

Supervisor Push-Pull, Totem Pole 1 Channel 5-SSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - BD53E34G-MTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
BD53E34G-MTR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors BD53E34G-MTR
IC SUPERVISOR 1 CHANNEL 5SSOP

IC SUPERVISOR 1 CHANNEL 5SSOP

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 846-BD53E34G-MTR-ND BD53E34G-MTR BD53E34G-MTR BD53E34G-MTR
Product Name Supervisors PMIC - Supervisors Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Output Options Active Low; Push-Pull, Totem Pole Push-Pull, Totem Pole
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1811-10ART-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Supervisors - 1901601P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Active High; Push Pull, Active High
View Details