Supervisor Push-Pull, Totem Pole 1 Channel 5-SSOP
Supervisor Push-Pull, Totem Pole 1 Channel 5-SSOP
IC SUPERVISOR 1 CHANNEL 5SSOP
VOLTAGE DETECTOR, AEC-Q100, 3V, SSOP-5; Threshold Voltage:3V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:950mV; Supply Voltage Max:10V; Reset Type:-; Digital IC Case:SSOP; No. of Pins:5Pins; Delay Time:-; Operating RoHS Compliant: Yes
IC SUPERVISOR 1 CHANNEL 5SSOP
Supervisor Push-Pull, Totem Pole 1 Channel 5-SSOP
Integrated Circuits (ICs) - Power Management ICs - Monitors & Reset Circuits
Supervisory Circuits VOLTAGE DET. W/ADJ TIME DELAY
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 846-BD53E30G-MCT-ND | BD53E30G-MTR | 62AC6671 | 687-BD53E30G-MTR | BD53E30G-MTR | BD53E30G-MTR | BD53E30G-MTR |
| Product Name | Supervisors | PMIC - Supervisors | Voltage Detector, Aec-Q100, 3V, Ssop-5; Threshold Voltage Rohm | IC SUPERVISOR 1 CHANNEL 5SSOP | Supervisors | Integrated Circuits (ICs) - Power Management ICs - Monitors & Reset Circuits | Supervisory Circuits |
| Output Options | Active Low; Push-Pull, Totem Pole | Push-Pull, Totem Pole | |||||
| Type | SC-74A, SOT-753 | SC-74A, SOT-753 | SC-74A, SOT-753 | SC-74A, SOT-753 | |||
| Threshold | 3 volts | 3 volts | 3 volts | 3 volts | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |