The 1206100-BD53E29G-TR is a voltage detector integrated circuit (IC) from the BD53Exxx series by Rohm Semiconductor. It features a CMOS output type and is designed for simple reset and power-on reset applications. The device monitors a single voltage threshold of 2.9V with an active low reset output. It operates within a temperature range of -40°C to 105°C and has a low current consumption of approximately 0.95µA. The IC is packaged in a 5-SSOP format, suitable for surface mount technology (SMT), and is supplied in tape and reel format with a standard package quantity of 3,000 units. This product is ideal for circuits that require reliable voltage monitoring and reset functionality.
Win Source Part Number: 1206100-BD53E29G-TR
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Series: BD53Exx
Type: Simple Reset/Power-On Reset
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Voltage - Threshold: 2.9V
Package / Case: SC-74A, SOT-753
Supplier Device Package: 5-SSOP
Temperature Range - Operating: -40°C ~ 105°C (TA)
Alternative Parts (Cross-Reference): BD53E29GTR;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Rohm Semiconductor
Other Names: BD53E29G-TRDKR,BD53E
Base Product Number: BD53E29
Supervisor Push-Pull, Totem Pole 1 Channel 5-SSOP
IC SUPERVISOR 1 CHANNEL 5SSOP Product overview: BD53E29G-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD53E29G-TR can be used for catalog matching and distributor lookup.
IC SUPERVISOR 1 CHANNEL 5SSOP
IC SUPERVISOR 1 CHANNEL 5SSOP
VOLTAGE DETECTOR, 0.95UA, 6V, SSOP-5; Threshold Voltage:-; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:2.3V; Supply Voltage Max:6V; Reset Type:CMOS; Digital IC Case:SSOP; No. of Pins:5Pins; Delay Time:-; Operating RoHS Compliant: Yes
Supervisor Push-Pull, Totem Pole 1 Channel 5-SSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1206100-BD53E29G-TR | BD53E29G-TRTR-ND | 691-BD53E29G-TR | BD53E29G-TR | BD53E29G-TR | 53X2978 | BD53E29G-TR |
| Product Name | Integrated Circuits (ICs) - PMIC - Supervisors | Supervisors | Voltage Supervisor IC | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Voltage Detector, 0.95Ua, 6V, Ssop-5; Threshold Voltage Rohm | Supervisors |
| Number of Supplies | 1; 1 | 1 | 1; 1 | 1; 1Monitors | |||
| Output Options | Inverting; Active Low | Active Low; Push-Pull, Totem Pole | Push-Pull, Totem Pole | ||||
| Type | SSOP | SC-74A, SOT-753 | Tape & Reel (TR) | SC-74A, SOT-753 | SC-74A, SOT-753 | ||
| Threshold | 2.9 volts | 2.9 volts | 2.9 volts | 2.9 volts | 2.9 volts |