The BD53E25G is a CMOS Voltage Detector IC from ROHM Semiconductor, designed for high accuracy and low current consumption. It features an adjustable delay time controlled by an external capacitor, making it suitable for applications requiring precise timing and reset functions. The device operates within a detection voltage range of 2.3V to 6.0V, with a typical current consumption of 0.95µA. The BD53E25G is housed in a compact SSOP5 package, measuring 2.90mm x 2.80mm x 1.25mm, which is advantageous for space-constrained designs. It is particularly applicable in circuits utilizing microcontrollers or logic circuits that necessitate reset capabilities. The product is rated for an operating temperature range of -40°C to +105°C, ensuring reliability in various environmental conditions.
ROHM's BD52Exxx and BD53Exxx series are highlyaccurate, low current consumption Voltage DetectorICs with a capacitor controlled time delay. The line upincludes BD52Exxx devices with N-channel open drainoutput and BD53Exxx devices with CMOS output. Thedevices are available for specific detection voltagesranging from 2.3V to 6.0V in increments of 0.1V.
| ROHM Semiconductor USA, LLC | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | BD53E25G |
| Product Name | Voltage Detector with Adjustable Delay Time |
| Output Options | CMOS |