The ROHM BD5349G-2C is a CMOS output type voltage detector designed for automotive applications, featuring a detection voltage of 4.9V. It operates with ultra-low current consumption of approximately 270nA, making it suitable for energy-sensitive designs. The device allows for adjustable delay time settings controlled by an external capacitor, with a time delay accuracy of ±50% across a wide operating temperature range of -40°C to 125°C. The BD5349G-2C is housed in a compact SSOP5 package, which is lightweight and thin, facilitating integration into space-constrained environments. This product is AEC-Q100 qualified, ensuring it meets stringent automotive reliability standards.
ROHM's BD5349G-2C is highly accurate, low current consumption Voltage Detector ICs with a capacitor controlled time delay. The lineup includes N-channel open drain output (BD52xx-2C) and CMOS output (BD53xx-2C) so that the users can select depending on the application. The device is available for specific detection voltage ranging from 0.9V to 5.0V with 0.1V increment. The time delay has ±50% accuracy in the overall operating temperature range of -40℃ to 125℃.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Electrical Voltage Sensors |
| Product Number | BD5349G-2C |
| Product Name | Nano Energy™, 4.9V, CMOS Output Type, Adjustable Delay Voltage Detector for Automotive |
| Voltage Type | ACVoltage |