The BD5348G-TR is a voltage detector integrated circuit designed for high accuracy and low current consumption, making it suitable for applications requiring reliable reset functionality in microcontroller and logic circuits. It features a detection voltage of 4.8V with a tolerance of ±1.0%, and operates with a typical current consumption of 0.95µA. The device allows for a customizable delay time, controlled by an external capacitor, which enhances its flexibility in various applications. The BD5348G-TR is packaged in a compact SSOP5 format, measuring 2.90mm x 2.80mm x 1.25mm, facilitating integration into space-constrained designs. This product is ideal for engineers looking for a precise and efficient voltage supervisor for their electronic projects.
Supervisor Push-Pull, Totem Pole 1 Channel 5-SSOP
Supervisor Push-Pull, Totem Pole 1 Channel 5-SSOP
IC SUPERVISOR 1 CHANNEL 5SSOP
IC SUPERVISOR 1 CHANNEL 5SSOP
Supervisory Circuits CMOS DETEC VOLT 4.8V
| DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | BD5348G-TR-ND | BD5348G-TR | BD5348G-TR | BD5348G-TR | BD5348G-TR |
| Product Name | Supervisors | Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits |
| Features | Manual Reset | ||||
| Output Options | Active Low; Push-Pull, Totem Pole | Push-Pull, Totem Pole | |||
| Type | SC-74A, SOT-753 | SC-74A, SOT-753 | SC-74A, SOT-753 |