ROHM's BD5341G-2M is a highly accurate, low current consumption Voltage Detector IC with a capacitor controlled time delay. The lineup includes N-channel open drain output (BD52xx-2M) and CMOS output (BD53xx-2M) so that the users can select depending on the application. The devices are available for specific detection voltage ranging from 0.9V to 5.0V with 0.1V increment. The time delay has ±30% accuracy in the overall operating temperature range of -40°C to 105°C.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | Electrical Voltage Sensors |
| Product Number | BD5341G-2M |
| Product Name | Nano Energy™, 4.1V, CMOS Output Type, Adjustable Delay Voltage Detector for Automotive |
| Voltage Type | ACVoltage |