LAPIS Semiconductor PMIC - PMIC - Supervisors - BD5331FVE-TR BD5331FVE-TR

Description
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049009-BD5331FVE-TR Packaging: Tape and Reel Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Reset: Active Low Number of Pins: 5 Number of Voltages Monitored: 1 Watchdog Timer: No Categories: PMIC - Supervisors Case / Package: SOT-665 Alternative Parts (Cross-Reference): BD5237FVE-TR; BD5360FVE-TR; BD5334FVE-TRBD5331FV ETR; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 210 mW Max Supply Voltage: 6.5 V Min Supply Voltage: 950 mV Threshold Voltage: 3.1 V Max Reset Threshold Voltage: 3.131 V Min Reset Threshold Voltage: 3.069 V
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049009-BD5331FVE-TR Packaging: Tape and Reel Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Reset: Active Low Number of Pins: 5 Number of Voltages Monitored: 1 Watchdog Timer: No Categories: PMIC - Supervisors Case / Package: SOT-665 Alternative Parts (Cross-Reference): BD5237FVE-TR; BD5360FVE-TR; BD5334FVE-TRBD5331FV ETR; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 210 mW Max Supply Voltage: 6.5 V Min Supply Voltage: 950 mV Threshold Voltage: 3.1 V Max Reset Threshold Voltage: 3.131 V Min Reset Threshold Voltage: 3.069 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - BD5331FVE-TR - 1049009-BD5331FVE-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - BD5331FVE-TR
1049009-BD5331FVE-TR
PMIC - PMIC - Supervisors - BD5331FVE-TR 1049009-BD5331FVE-TR
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049009-BD5331FVE-TR Packaging: Tape and Reel Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Reset: Active Low Number of Pins: 5 Number of Voltages Monitored: 1 Watchdog Timer: No Categories: PMIC - Supervisors Case / Package: SOT-665 Alternative Parts (Cross-Reference): BD5237FVE-TR; BD5360FVE-TR; BD5334FVE-TRBD5331FV ETR; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 210 mW Max Supply Voltage: 6.5 V Min Supply Voltage: 950 mV Threshold Voltage: 3.1 V Max Reset Threshold Voltage: 3.131 V Min Reset Threshold Voltage: 3.069 V

Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1049009-BD5331FVE-TR
Packaging: Tape and Reel
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Reset: Active Low
Number of Pins: 5
Number of Voltages Monitored: 1
Watchdog Timer: No
Categories: PMIC - Supervisors
Case / Package: SOT-665
Alternative Parts (Cross-Reference): BD5237FVE-TR; BD5360FVE-TR; BD5334FVE-TRBD5331FVETR;
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Power Dissipation: 210 mW
Max Supply Voltage: 6.5 V
Min Supply Voltage: 950 mV
Threshold Voltage: 3.1 V
Max Reset Threshold Voltage: 3.131 V
Min Reset Threshold Voltage: 3.069 V

Buy Now
Singapore, Singapore
Voltage Supervisor IC
691-BD5331FVE-TR
Voltage Supervisor IC 691-BD5331FVE-TR
IC SUPERVISOR 1 CHANNEL 5VSOF Product overview: BD5331FVE-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD5331FVE-TR can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL 5VSOF Product overview: BD5331FVE-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD5331FVE-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - BD5331FVE-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
BD5331FVE-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors BD5331FVE-TR
IC SUPERVISOR 1 CHANNEL 5VSOF

IC SUPERVISOR 1 CHANNEL 5VSOF

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
BD5331FVE-TR
Supervisory Circuits BD5331FVE-TR
Supervisory Circuits CMOS DETEC VOLT 3.1V

Supervisory Circuits CMOS DETEC VOLT 3.1V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1049009-BD5331FVE-TR 691-BD5331FVE-TR BD5331FVE-TR BD5331FVE-TR
Product Name PMIC - PMIC - Supervisors - BD5331FVE-TR Voltage Supervisor IC Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits
Number of Supplies 1; 1 1
Features Watchdog Timer
Output Options Inverting; Active Low
Type SOT-665 Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1906547 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - TLVH431NAMQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1811-10ART-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details