NANO ENERGY, 2.9V, CMOS OUTPUT T
NANO ENERGY, 2.9V, CMOS OUTPUT T
Supervisor Push-Pull, Totem Pole 1 Channel 5-SSOP
NANO ENERGY, 2.9V, CMOS OUTPUT T
VOLTAGE DETECTOR, -40 TO 105DEG C; Threshold Voltage:2.9V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:800mV; Supply Voltage Max:6V; Reset Type:Active-Low, CMOS; Digital IC Case:SSOP; No. of Pins:5Pins; Delay Time:-; RoHS Compliant: Yes
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 846-BD5329G-2MTRCT-ND | BD5329G-2MTR | BD5329G-2MTR | 01AH6610 |
| Product Name | Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Voltage Detector, -40 To 105Deg C; Threshold Voltage Rohm |
| Output Options | Active Low; Push-Pull, Totem Pole | |||
| Type | SC-74A, SOT-753 | SC-74A, SOT-753 | ||
| Threshold | 2.9 volts | 2.9 volts | 2.9 volts | 2.9 volts |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |