ROHM Semiconductor GmbH 2.7V, Adjustable Delay, CMOS Output Type, High Accuracy Voltage Detector BD5327FVE

Description
CMOS processes are utilized to develop high precision, low current consumption CMOS reset ICs that allow arbitrary setting of the delay time. The extensive lineup includes both Nch Open Drain and CMOS output types in a wide range of detection voltages (from 2.3V to 6.0V, in 0.1V steps), enabling selection of the ideal solution based on customer requirements. In addition, the entire series is of course both lead-free and RoHS-compliant.
Description
CMOS processes are utilized to develop high precision, low current consumption CMOS reset ICs that allow arbitrary setting of the delay time. The extensive lineup includes both Nch Open Drain and CMOS output types in a wide range of detection voltages (from 2.3V to 6.0V, in 0.1V steps), enabling selection of the ideal solution based on customer requirements. In addition, the entire series is of course both lead-free and RoHS-compliant.
Datasheet
Datasheet Summary
Powered by GS/AI

The BD5327FVE is a high accuracy voltage detector IC from ROHM Semiconductor, designed for a detection voltage of 2.7V. It features a CMOS output type and allows for adjustable delay time, which is controlled by an external capacitor. This device exhibits ultra-low current consumption, typically at 0.95µA, making it suitable for battery-powered applications. The BD5327FVE is housed in a compact SSOP5 package, measuring 2.90mm x 2.80mm x 1.25mm, which is advantageous for space-constrained designs. It is ideal for use in circuits requiring reset functions, particularly those involving microcontrollers or logic circuits. The product is also compliant with RoHS standards.

Datasheet Summary
Powered by GS/AI

The BD5327FVE is a high accuracy voltage detector IC from ROHM Semiconductor, designed for a detection voltage of 2.7V. It features a CMOS output type and allows for adjustable delay time, which is controlled by an external capacitor. This device exhibits ultra-low current consumption, typically at 0.95µA, making it suitable for battery-powered applications. The BD5327FVE is housed in a compact SSOP5 package, measuring 2.90mm x 2.80mm x 1.25mm, which is advantageous for space-constrained designs. It is ideal for use in circuits requiring reset functions, particularly those involving microcontrollers or logic circuits. The product is also compliant with RoHS standards.

Suppliers

Company
Product
Description
Supplier Links
2.7V, Adjustable Delay, CMOS Output Type, High Accuracy Voltage Detector - BD5327FVE - ROHM Semiconductor GmbH
Willich, Germany
2.7V, Adjustable Delay, CMOS Output Type, High Accuracy Voltage Detector
BD5327FVE
2.7V, Adjustable Delay, CMOS Output Type, High Accuracy Voltage Detector BD5327FVE
CMOS processes are utilized to develop high precision, low current consumption CMOS reset ICs that allow arbitrary setting of the delay time. The extensive lineup includes both Nch Open Drain and CMOS output types in a wide range of detection voltages (from 2.3V to 6.0V, in 0.1V steps), enabling selection of the ideal solution based on customer requirements. In addition, the entire series is of course both lead-free and RoHS-compliant.

CMOS processes are utilized to develop high precision, low current consumption CMOS reset ICs that allow arbitrary setting of the delay time. The extensive lineup includes both Nch Open Drain and CMOS output types in a wide range of detection voltages (from 2.3V to 6.0V, in 0.1V steps), enabling selection of the ideal solution based on customer requirements. In addition, the entire series is of course both lead-free and RoHS-compliant.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Electrical Voltage Sensors
Product Number BD5327FVE
Product Name 2.7V, Adjustable Delay, CMOS Output Type, High Accuracy Voltage Detector
Voltage Type ACVoltage
Unlock Full Specs
to access all available technical data

Similar Products

DC Current, Voltage And Temperature Sensors - IVT Series - Isabellenhutte USA
Specs
Electrical Output Outputs an analog current signal
Voltage 1000 volts
Voltage Type DCVoltage
View Details
P51000 High Voltage Transducer / Transmitter | Calibrated and Switchable - P51000 - Knick Interface LLC
Specs
Electrical Output Outputs an analog voltage signal; Outputs an analog current signal
Voltage 100 volts
Power Requirements DC Powered; AC Powered
View Details
Voltage Indicators - ER3567-000 - TE Connectivity
Specs
Frequency 50 to 60 Hz
View Details
Fast Voltage Remote Probe, 4 CH - 1-P201I-4 - Hottinger Brüel & Kjær A/S
Specs
Voltage 200 to ? volts
Voltage Type DCVoltage
Frequency 2.40E6 Hz
View Details