Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1054873-BD5322G-2MTR
Watchdog Timer: No
Categories: PMIC - Supervisors
Popularity: Low
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Shortage
Processor Supervisor 2.2V 1 Active Low/CMOS Automotive AEC-Q100 5-Pin SSOP T/R Product overview: BD5322G-2MTR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 2.2V, SSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Automotive, 2.2V, SSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD5322G-2MTR can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 1054873-BD5322G-2MTR | 691-BD5322G-2MTR |
| Product Name | PMIC - PMIC - Supervisors - BD5322G-2MTR | Automotive 2.2V SSOP Voltage Supervisor IC |
| Features | Watchdog Timer | |
| Output Options | Inverting | |
| Type | Tape and Reel | |
| Pins | 5 |