The BD5322G-2C is a CMOS Voltage Detector IC designed for automotive applications, featuring a capacitor-controlled
ROHM's BD5322G-2C is highly accurate, low current consumption Voltage Detector ICs with a capacitor controlled time delay. The lineup includes N-channel open drain output (BD52xx-2C) and CMOS output (BD53xx-2C) so that the users can select depending on the application. The device is available for specific detection voltage ranging from 0.9V to 5.0V with 0.1V increment. The time delay has ±50% accuracy in the overall operating temperature range of -40°C to 125°C.
| ROHM Semiconductor USA, LLC | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | BD5322G-2C |
| Product Name | Free Time Delay Setting CMOS Voltage Detector (Reset) IC |
| Output Options | CMOS |