ROHM's free time delay setting window voltage detector ICs are highly accurate, with low current consumption feature that uses CMOS process. Delay time setting can be control by an external capacitor. It has dual N-channel open drain output. The time delay has ±50% accuracy for the entire operating temperature range of -40℃ to +125℃.
| ROHM Semiconductor GmbH | |
|---|---|
| Product Category | RF Power Detector ICs |
| Product Number | BD52W03G-C |
| Product Name | Free Time Delay Setting Dual Output Window Voltage Detector (Reset) IC |