ROHM Semiconductor GmbH 4.7V, Adjustable Delay Voltage Detector BD52E47G

Description
ROHM's BD52Exxx and BD53Exxx series are highly accurate, low current consumption Voltage with a capacitor controlled time delay. The line up includes BD52Exxx devices with N-channel open drain output and BD53Exxx devices with CMOS output. The devices are available for specific detection voltages ranging from 2.3V to 6.0V in increments of 0.1V.
Description
ROHM's BD52Exxx and BD53Exxx series are highly accurate, low current consumption Voltage with a capacitor controlled time delay. The line up includes BD52Exxx devices with N-channel open drain output and BD53Exxx devices with CMOS output. The devices are available for specific detection voltages ranging from 2.3V to 6.0V in increments of 0.1V.
Datasheet
Datasheet Summary
Powered by GS/AI

The BD52E47G is a voltage detector IC from ROHM Semiconductor GmbH, designed to operate at a detection voltage of 4.7V. It features a capacitor-controlled delay time, allowing for flexibility in timing applications. This device is part of the BD52Exxx series, which utilizes an N-channel open drain output type. The BD52E47G has a high accuracy detection voltage tolerance of ±1.0% and operates with an ultra-low current consumption of approximately 0.95µA. The product is housed in a compact SSOP5 package, measuring 2.90mm x 2.80mm x 1.25mm, making it suitable for space-constrained applications. It is ideal for circuits that require reset functionality, particularly in microcontroller or logic circuit applications. The operating temperature range is from -40°C to +105°C, ensuring reliability in various environmental conditions.

Datasheet Summary
Powered by GS/AI

The BD52E47G is a voltage detector IC from ROHM Semiconductor GmbH, designed to operate at a detection voltage of 4.7V. It features a capacitor-controlled delay time, allowing for flexibility in timing applications. This device is part of the BD52Exxx series, which utilizes an N-channel open drain output type. The BD52E47G has a high accuracy detection voltage tolerance of ±1.0% and operates with an ultra-low current consumption of approximately 0.95µA. The product is housed in a compact SSOP5 package, measuring 2.90mm x 2.80mm x 1.25mm, making it suitable for space-constrained applications. It is ideal for circuits that require reset functionality, particularly in microcontroller or logic circuit applications. The operating temperature range is from -40°C to +105°C, ensuring reliability in various environmental conditions.

Suppliers

Company
Product
Description
Supplier Links
4.7V, Adjustable Delay Voltage Detector - BD52E47G - ROHM Semiconductor GmbH
Willich, Germany
4.7V, Adjustable Delay Voltage Detector
BD52E47G
4.7V, Adjustable Delay Voltage Detector BD52E47G
ROHM's BD52Exxx and BD53Exxx series are highly accurate, low current consumption Voltage with a capacitor controlled time delay. The line up includes BD52Exxx devices with N-channel open drain output and BD53Exxx devices with CMOS output. The devices are available for specific detection voltages ranging from 2.3V to 6.0V in increments of 0.1V.

ROHM's BD52Exxx and BD53Exxx series are highly accurate, low current consumption Voltage with a capacitor controlled time delay. The line up includes BD52Exxx devices with N-channel open drain output and BD53Exxx devices with CMOS output. The devices are available for specific detection voltages ranging from 2.3V to 6.0V in increments of 0.1V.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Electrical Voltage Sensors
Product Number BD52E47G
Product Name 4.7V, Adjustable Delay Voltage Detector
Voltage Type ACVoltage
Unlock Full Specs
to access all available technical data

Similar Products

DC Meter For Charging Infrastructure - IEM-DCC - Isabellenhutte USA
Specs
Features Visual Indicators or Display
Voltage 1000 volts
Voltage Type DCVoltage
View Details
P42000 High Voltage Transducer / Transmitter | Calibrated and Switchable - P42000 - Knick Interface LLC
Specs
Electrical Output Outputs an analog voltage signal; Outputs an analog current signal
Voltage 3600 volts
Power Requirements DC Powered; AC Powered
View Details
Voltage Indicators - ES4920-000 - TE Connectivity
Specs
Frequency 50 to 60 Hz
View Details
Fast Voltage Remote Probe, 4 CH - 1-P201I-4 - Hottinger Brüel & Kjær A/S
Specs
Voltage 200 to ? volts
Voltage Type DCVoltage
Frequency 2.40E6 Hz
View Details