The BD52E39G is a voltage detector integrated circuit from ROHM Semiconductor, designed for applications requiring precise voltage monitoring and reset functionality. It features an adjustable delay time controlled by an external capacitor, allowing for flexibility in timing applications. This device operates with a detection voltage of 3.9V, with a high accuracy of ±1.0%. The BD52E39G has an N-channel open drain output type and is characterized by ultra-low current consumption, typically at 0.95µA. The product is housed in a compact SSOP5 package measuring 2.90mm x 2.80mm x 1.25mm, making it suitable for space-constrained designs. It is rated for operation over a temperature range of -40°C to +105°C and can handle a power supply voltage from -0.3V to +10V. The BD52E39G is ideal for circuits utilizing microcontrollers or logic circuits that require reliable reset signals.
ROHM's BD52Exxx and BD53Exxx series are highlyaccurate, low current consumption Voltage DetectorICs with a capacitor controlled time delay. The line upincludes BD52Exxx devices with N-channel open drainoutput and BD53Exxx devices with CMOS output. Thedevices are available for specific detection voltagesranging from 2.3V to 6.0V in increments of 0.1V.
| ROHM Semiconductor USA, LLC | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | BD52E39G |
| Product Name | Voltage Detector with Adjustable Delay Time |
| Output Options | Open Drain |