ROHM Semiconductor GmbH 3.9V, Adjustable Delay Voltage Detector for Automotive BD52E39G-M

Description
ROHM's BD52Exxx and BD53Exxx series are highly accurate, low current consumption Voltage with a capacitor controlled time delay. The line up includes BD52Exxx devices with N-channel open drain output and BD53Exxx devices with CMOS output. The devices are available for specific detection voltages ranging from 2.3V to 6.0V in increments of 0.1V.
Description
ROHM's BD52Exxx and BD53Exxx series are highly accurate, low current consumption Voltage with a capacitor controlled time delay. The line up includes BD52Exxx devices with N-channel open drain output and BD53Exxx devices with CMOS output. The devices are available for specific detection voltages ranging from 2.3V to 6.0V in increments of 0.1V.
Datasheet
Datasheet Summary
Powered by GS/AI

The BD52E39G-M is a 3.9V adjustable delay voltage detector designed for automotive applications. It features a capacitor-controlled delay time, allowing for flexibility in timing adjustments. This device operates with an N-channel open drain output and is characterized by ultra-low current consumption, typically around 0.95µA. The voltage detection range spans from 2.3V to 6.0V in 0.1V increments, ensuring high accuracy with a detection voltage tolerance of ±1.0%. The product is housed in a compact SSOP5 package, measuring 2.90mm x 2.80mm x 1.25mm, and is AEC-Q100 qualified, making it suitable for automotive environments. It is ideal for use in circuits requiring reset functions for microcontrollers or logic circuits in automotive applications such as navigation systems, audio systems, and meter panels.

Datasheet Summary
Powered by GS/AI

The BD52E39G-M is a 3.9V adjustable delay voltage detector designed for automotive applications. It features a capacitor-controlled delay time, allowing for flexibility in timing adjustments. This device operates with an N-channel open drain output and is characterized by ultra-low current consumption, typically around 0.95µA. The voltage detection range spans from 2.3V to 6.0V in 0.1V increments, ensuring high accuracy with a detection voltage tolerance of ±1.0%. The product is housed in a compact SSOP5 package, measuring 2.90mm x 2.80mm x 1.25mm, and is AEC-Q100 qualified, making it suitable for automotive environments. It is ideal for use in circuits requiring reset functions for microcontrollers or logic circuits in automotive applications such as navigation systems, audio systems, and meter panels.

Suppliers

Company
Product
Description
Supplier Links
3.9V, Adjustable Delay Voltage Detector for Automotive - BD52E39G-M - ROHM Semiconductor GmbH
Willich, Germany
3.9V, Adjustable Delay Voltage Detector for Automotive
BD52E39G-M
3.9V, Adjustable Delay Voltage Detector for Automotive BD52E39G-M
ROHM's BD52Exxx and BD53Exxx series are highly accurate, low current consumption Voltage with a capacitor controlled time delay. The line up includes BD52Exxx devices with N-channel open drain output and BD53Exxx devices with CMOS output. The devices are available for specific detection voltages ranging from 2.3V to 6.0V in increments of 0.1V.

ROHM's BD52Exxx and BD53Exxx series are highly accurate, low current consumption Voltage with a capacitor controlled time delay. The line up includes BD52Exxx devices with N-channel open drain output and BD53Exxx devices with CMOS output. The devices are available for specific detection voltages ranging from 2.3V to 6.0V in increments of 0.1V.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor GmbH
Product Category Electrical Voltage Sensors
Product Number BD52E39G-M
Product Name 3.9V, Adjustable Delay Voltage Detector for Automotive
Voltage Type ACVoltage
Unlock Full Specs
to access all available technical data

Similar Products

DC Meter For Charging Infrastructure - IEM-DCC - Isabellenhutte USA
Specs
Features Visual Indicators or Display
Voltage 1000 volts
Voltage Type DCVoltage
View Details
P44000 Temperature Transmitter with High Insulation | Pt100 Sensor Input - P44000 - Knick Interface LLC
Specs
Electrical Output Outputs an analog current signal
Power Requirements DC Powered; AC Powered
Voltage Range 22 ... 230 V AC/DC
View Details
Voltage Indicators - ER3567-000 - TE Connectivity
Specs
Frequency 50 to 60 Hz
View Details
Fast Voltage Remote Probe, 4 CH - 1-P201I-4 - Hottinger Brüel & Kjær A/S
Specs
Voltage 200 to ? volts
Voltage Type DCVoltage
Frequency 2.40E6 Hz
View Details