ROHM Semiconductor USA, LLC SOT-23 Voltage Supervisor IC BD52E28G-TR

Description
nano-power high-input voltage supervisor with manual reset & programmable-reset time delay 5-SOT-23 -40 to 125 Product overview: BD52E28G-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD52E28G-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
nano-power high-input voltage supervisor with manual reset & programmable-reset time delay 5-SOT-23 -40 to 125 Product overview: BD52E28G-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD52E28G-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SOT-23 Voltage Supervisor IC
691-BD52E28G-TR
SOT-23 Voltage Supervisor IC 691-BD52E28G-TR
nano-power high-input voltage supervisor with manual reset & programmable-reset time delay 5-SOT-23 -40 to 125 Product overview: BD52E28G-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD52E28G-TR can be used for catalog matching and distributor lookup.

nano-power high-input voltage supervisor with manual reset & programmable-reset time delay 5-SOT-23 -40 to 125 Product overview: BD52E28G-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD52E28G-TR can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Supervisors - BD52E28G-TR - 987204-BD52E28G-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - BD52E28G-TR
987204-BD52E28G-TR
PMIC - PMIC - Supervisors - BD52E28G-TR 987204-BD52E28G-TR
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 987204-BD52E28G-TR Watchdog Timer: No Categories: PMIC - Supervisors Alternative Parts (Cross-Reference): TPS3840DL28DBVRBD52E 28GTR; Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Shortage RoHS: Compliant Threshold Voltage: 2.8 V

Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 987204-BD52E28G-TR
Watchdog Timer: No
Categories: PMIC - Supervisors
Alternative Parts (Cross-Reference): TPS3840DL28DBVRBD52E28GTR;
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Threshold Voltage: 2.8 V

Buy Now
Voltage Detector, -40 To 105Deg C; Threshold Voltage Rohm - 01AH6583 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, -40 To 105Deg C; Threshold Voltage Rohm
01AH6583
Voltage Detector, -40 To 105Deg C; Threshold Voltage Rohm 01AH6583
VOLTAGE DETECTOR, -40 TO 105DEG C; Threshold Voltage:2.8V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:950mV; Supply Voltage Max:10V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SSOP; No. of Pins:5Pins; Delay RoHS Compliant: Yes

VOLTAGE DETECTOR, -40 TO 105DEG C; Threshold Voltage:2.8V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:950mV; Supply Voltage Max:10V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SSOP; No. of Pins:5Pins; Delay RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-BD52E28G-TR 987204-BD52E28G-TR 01AH6583
Product Name SOT-23 Voltage Supervisor IC PMIC - PMIC - Supervisors - BD52E28G-TR Voltage Detector, -40 To 105Deg C; Threshold Voltage Rohm
Features Watchdog Timer
Output Options Inverting
Threshold 2.8 volts 2.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7515394 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - Supervisors - ADM1816-R22ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain or Open Collector
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details