The BD52E25G is a voltage detector integrated circuit from ROHM Semiconductor, designed for applications requiring precise voltage monitoring and reset functionality. It features an adjustable delay time controlled by an external capacitor, allowing for flexibility in timing applications. This device operates with a detection voltage of 2.5V, with a high accuracy of ±1.0%. The BD52E25G has an ultra-low current consumption of 0.95µA, making it suitable for battery-powered devices. It is housed in a compact SSOP5 package, measuring 2.90mm x 2.80mm x 1.25mm, which is advantageous for space-constrained designs. The output type is an N-channel open drain, providing compatibility with various microcontroller and logic circuit applications. The operating temperature range is from -40°C to +105°C, ensuring reliability in diverse environmental conditions.
ROHM's BD52Exxx and BD53Exxx series are highlyaccurate, low current consumption Voltage DetectorICs with a capacitor controlled time delay. The line upincludes BD52Exxx devices with N-channel open drainoutput and BD53Exxx devices with CMOS output. Thedevices are available for specific detection voltagesranging from 2.3V to 6.0V in increments of 0.1V.
| ROHM Semiconductor USA, LLC | |
|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips |
| Product Number | BD52E25G |
| Product Name | Voltage Detector with Adjustable Delay Time |
| Output Options | Open Drain |