ROHM Semiconductor USA, LLC 2.5V SSOP Voltage Supervisor IC BD52E25G-TR

Description
Processor Supervisor 2.5V 1 Active Low/Open Drain 5-Pin SSOP T/R Product overview: BD52E25G-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, SSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.5V, SSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD52E25G-TR can be used for catalog matching and distributor lookup.
Request a Quote
Description
Processor Supervisor 2.5V 1 Active Low/Open Drain 5-Pin SSOP T/R Product overview: BD52E25G-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, SSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.5V, SSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD52E25G-TR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.5V SSOP Voltage Supervisor IC
691-BD52E25G-TR
2.5V SSOP Voltage Supervisor IC 691-BD52E25G-TR
Processor Supervisor 2.5V 1 Active Low/Open Drain 5-Pin SSOP T/R Product overview: BD52E25G-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, SSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.5V, SSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD52E25G-TR can be used for catalog matching and distributor lookup.

Processor Supervisor 2.5V 1 Active Low/Open Drain 5-Pin SSOP T/R Product overview: BD52E25G-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, SSOP. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.5V, SSOP, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD52E25G-TR can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Supervisors - BD52E25G-TR - 1016720-BD52E25G-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - BD52E25G-TR
1016720-BD52E25G-TR
PMIC - PMIC - Supervisors - BD52E25G-TR 1016720-BD52E25G-TR
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1016720-BD52E25G-TR Watchdog Timer: No Categories: PMIC - Supervisors Alternative Parts (Cross-Reference): BD52E25G-TRBD52E25GT R; Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Shortage

Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1016720-BD52E25G-TR
Watchdog Timer: No
Categories: PMIC - Supervisors
Alternative Parts (Cross-Reference): BD52E25G-TRBD52E25GTR;
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Shortage

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-BD52E25G-TR 1016720-BD52E25G-TR
Product Name 2.5V SSOP Voltage Supervisor IC PMIC - PMIC - Supervisors - BD52E25G-TR
Features Watchdog Timer
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1916917P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Active Low; Active High; Active High, Active Low
View Details
Voltage Reference - TLVH431NQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM13305-25ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details