ROHM Semiconductor USA, LLC PMIC - PMIC - Supervisors - BD5250FVE-TR BD5250FVE-TR

Description
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1136519-BD5250FVE-TR Packaging: Tape and Reel Type: Simple Reset/Power-On Reset Reset: Active Low Number of Pins: 5 Number of Voltages Monitored: 1 Watchdog Timer: No Categories: PMIC - Supervisors Case / Package: SOT-665 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 210 mW Max Supply Voltage: 6.5 V Min Supply Voltage: 950 mV Max Operating Temperature: 105 °C Threshold Voltage: 5 V Max Reset Threshold Voltage: 5.05 V Min Reset Threshold Voltage: 4.95 V
Request a Quote Datasheet
Description
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1136519-BD5250FVE-TR Packaging: Tape and Reel Type: Simple Reset/Power-On Reset Reset: Active Low Number of Pins: 5 Number of Voltages Monitored: 1 Watchdog Timer: No Categories: PMIC - Supervisors Case / Package: SOT-665 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 210 mW Max Supply Voltage: 6.5 V Min Supply Voltage: 950 mV Max Operating Temperature: 105 °C Threshold Voltage: 5 V Max Reset Threshold Voltage: 5.05 V Min Reset Threshold Voltage: 4.95 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - BD5250FVE-TR - 1136519-BD5250FVE-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - BD5250FVE-TR
1136519-BD5250FVE-TR
PMIC - PMIC - Supervisors - BD5250FVE-TR 1136519-BD5250FVE-TR
Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1136519-BD5250FVE-TR Packaging: Tape and Reel Type: Simple Reset/Power-On Reset Reset: Active Low Number of Pins: 5 Number of Voltages Monitored: 1 Watchdog Timer: No Categories: PMIC - Supervisors Case / Package: SOT-665 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Compliant Min Operating Temperature: -40 °C Max Power Dissipation: 210 mW Max Supply Voltage: 6.5 V Min Supply Voltage: 950 mV Max Operating Temperature: 105 °C Threshold Voltage: 5 V Max Reset Threshold Voltage: 5.05 V Min Reset Threshold Voltage: 4.95 V

Manufacturer: Rohm Semiconductor
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1136519-BD5250FVE-TR
Packaging: Tape and Reel
Type: Simple Reset/Power-On Reset
Reset: Active Low
Number of Pins: 5
Number of Voltages Monitored: 1
Watchdog Timer: No
Categories: PMIC - Supervisors
Case / Package: SOT-665
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Compliant
Min Operating Temperature: -40 °C
Max Power Dissipation: 210 mW
Max Supply Voltage: 6.5 V
Min Supply Voltage: 950 mV
Max Operating Temperature: 105 °C
Threshold Voltage: 5 V
Max Reset Threshold Voltage: 5.05 V
Min Reset Threshold Voltage: 4.95 V

Buy Now
Singapore, Singapore
Voltage Supervisor IC
691-BD5250FVE-TR
Voltage Supervisor IC 691-BD5250FVE-TR
IC SUPERVISOR 1 CHANNEL 5VSOF Product overview: BD5250FVE-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD5250FVE-TR can be used for catalog matching and distributor lookup.

IC SUPERVISOR 1 CHANNEL 5VSOF Product overview: BD5250FVE-TR from ROHM Semiconductor is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-BD5250FVE-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Detector, -40 To 105Deg C; Threshold Voltage Rohm - 01AH6603 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Detector, -40 To 105Deg C; Threshold Voltage Rohm
01AH6603
Voltage Detector, -40 To 105Deg C; Threshold Voltage Rohm 01AH6603
VOLTAGE DETECTOR, -40 TO 105DEG C; Threshold Voltage:5V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:950mV; Supply Voltage Max:10V; Reset Type:Active-Low, Open-Drain; Digital IC Case:VSOF; No. of Pins:5Pins; Delay RoHS Compliant: Yes

VOLTAGE DETECTOR, -40 TO 105DEG C; Threshold Voltage:5V; No. of Supervisors / Monitors:1Monitors; Supply Voltage Min:950mV; Supply Voltage Max:10V; Reset Type:Active-Low, Open-Drain; Digital IC Case:VSOF; No. of Pins:5Pins; Delay RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
BD5250FVE-TR
Supervisory Circuits BD5250FVE-TR
Supervisory Circuits CMOS DETEC VOLT 5.0V

Supervisory Circuits CMOS DETEC VOLT 5.0V

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - BD5250FVE-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
BD5250FVE-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors BD5250FVE-TR
IC SUPERVISOR 1 CHANNEL 5VSOF

IC SUPERVISOR 1 CHANNEL 5VSOF

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1136519-BD5250FVE-TR 691-BD5250FVE-TR 01AH6603 BD5250FVE-TR BD5250FVE-TR
Product Name PMIC - PMIC - Supervisors - BD5250FVE-TR Voltage Supervisor IC Voltage Detector, -40 To 105Deg C; Threshold Voltage Rohm Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 1; 1 1 1; 1Monitors
Features Watchdog Timer
Output Options Open Drain; Inverting; Active Low
Type SOT-665 Tape & Reel (TR)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1817-R22ARTZ-R7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
Voltage Supervisors - 1600668 - RS Components, Ltd.
Specs
Number of Supplies 4
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details