ROHM Semiconductor GmbH Free Time Delay Setting CMOS Voltage Detector (Reset) IC BD5240G-2C

Description
ROHM's BD5240G-2C is highly accurate, low current consumption Voltage Detector ICs with a capacitor controlled time delay. The lineup includes N-channel open drain output (BD52xx-2C) and CMOS output (BD53xx-2C) so that the users can select depending on the application. The device is available for specific detection voltage ranging from 0.9V to 5.0V with 0.1V increment. The time delay has ±50% accuracy in the overall operating temperature range of -40°C to 125°C.
Datasheet
Description
ROHM's BD5240G-2C is highly accurate, low current consumption Voltage Detector ICs with a capacitor controlled time delay. The lineup includes N-channel open drain output (BD52xx-2C) and CMOS output (BD53xx-2C) so that the users can select depending on the application. The device is available for specific detection voltage ranging from 0.9V to 5.0V with 0.1V increment. The time delay has ±50% accuracy in the overall operating temperature range of -40°C to 125°C.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Free Time Delay Setting CMOS Voltage Detector (Reset) IC - BD5240G-2C - ROHM Semiconductor USA, LLC
Santa Clara, CA, USA
Free Time Delay Setting CMOS Voltage Detector (Reset) IC
BD5240G-2C
Free Time Delay Setting CMOS Voltage Detector (Reset) IC BD5240G-2C
ROHM's BD5240G-2C is highly accurate, low current consumption Voltage Detector ICs with a capacitor controlled time delay. The lineup includes N-channel open drain output (BD52xx-2C) and CMOS output (BD53xx-2C) so that the users can select depending on the application. The device is available for specific detection voltage ranging from 0.9V to 5.0V with 0.1V increment. The time delay has ±50% accuracy in the overall operating temperature range of -40°C to 125°C.

ROHM's BD5240G-2C is highly accurate, low current consumption Voltage Detector ICs with a capacitor controlled time delay. The lineup includes N-channel open drain output (BD52xx-2C) and CMOS output (BD53xx-2C) so that the users can select depending on the application. The device is available for specific detection voltage ranging from 0.9V to 5.0V with 0.1V increment. The time delay has ±50% accuracy in the overall operating temperature range of -40°C to 125°C.

Supplier's Site Datasheet

Technical Specifications

  ROHM Semiconductor USA, LLC
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number BD5240G-2C
Product Name Free Time Delay Setting CMOS Voltage Detector (Reset) IC
Output Options Open Drain
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1812-5ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details